nVent Electric L-BOX, Type 1 DBL242412G

Description
The low-profile, vertically-oriented L-BOX wall-mount cabinet is extremely versatile and can be used in public settings to mount, store and protect network equipment, patch panels and connections. The hinged, L-shaped door provides full access on two sides to installed equipment while fixed rack angles accommodate varying equipment sizes.
Request a Quote Datasheet
Description
The low-profile, vertically-oriented L-BOX wall-mount cabinet is extremely versatile and can be used in public settings to mount, store and protect network equipment, patch panels and connections. The hinged, L-shaped door provides full access on two sides to installed equipment while fixed rack angles accommodate varying equipment sizes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-BOX, Type 1 - DBL242412G - nVent Electric
St. Louis Park, MN, United States
L-BOX, Type 1
DBL242412G
L-BOX, Type 1 DBL242412G
The low-profile, vertically-oriented L-BOX wall-mount cabinet is extremely versatile and can be used in public settings to mount, store and protect network equipment, patch panels and connections. The hinged, L-shaped door provides full access on two sides to installed equipment while fixed rack angles accommodate varying equipment sizes.

The low-profile, vertically-oriented L-BOX wall-mount cabinet is extremely versatile and can be used in public settings to mount, store and protect network equipment, patch panels and connections. The hinged, L-shaped door provides full access on two sides to installed equipment while fixed rack angles accommodate varying equipment sizes.

Supplier's Site Datasheet
Boxes - 1441-DBL242412G-ND - DigiKey
Thief River Falls, MN, United States
L-BOX 24X24X12 GRAY

L-BOX 24X24X12 GRAY

Buy Now Datasheet
Enclosure, Cabinet, Steel, Grey; Enclosure Type Nvent Hoffman - 23K3413 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Grey; Enclosure Type Nvent Hoffman
23K3413
Enclosure, Cabinet, Steel, Grey; Enclosure Type Nvent Hoffman 23K3413
ENCLOSURE, CABINET, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:611mm; External Depth - Metric:333mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:611mm; External Depth - Metric:333mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number DBL242412G 1441-DBL242412G-ND 23K3413
Product Name L-BOX, Type 1 Boxes Enclosure, Cabinet, Steel, Grey; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 24 inch (610 mm) 24.06 inch (611 mm)
Depth 12 inch (305 mm) 13.11 inch (333 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-Z - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details