Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CS18126

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CS18126 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CS18126
Electrical - Commercial - Junction Boxes CS18126
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Flush Covers

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CS443 - 4.00 4.00 3.00
CS663 - 6.00 6.00 3.00
CS863 - 8.00 6.00 3.00
CS16143 - 16.00 14.00 3.00
CS18143 - 18.00 14.00 3.00
CS20143 - 20.00 14.00 3.00
CS444 - 4.00 4.00 4.00
CS644 - 6.00 4.00 4.00
CS664 - 6.00 6.00 4.00
CS864 - 8.00 6.00 4.00
CS884 - 8.00 8.00 4.00
CS1084 - 10.00 8.00 4.00
CS10104 - 10.00 10.00 4.00
CS1284 - 12.00 8.00 4.00
CS12104 - 12.00 10.00 4.00
CS12124 - 12.00 12.00 4.00
CS16124 - 16.00 12.00 4.00
CS18124 - 18.00 12.00 4.00
CS18184 - 18.00 18.00 4.00
CS24244 - 24.00 24.00 4.00
CS666 - 6.00 6.00 6.00
CS886 - 8.00 8.00 6.00
CS1086 - 10.00 8.00 6.00
CS10106 - 10.00 10.00 6.00
CS12106 - 12.00 10.00 6.00
CS12126 - 12.00 12.00 6.00
CS16126 - 16.00 12.00 6.00
CS16166 - 16.00 16.00 6.00
CS18126 - 18.00 12.00 6.00
CS18186 - 18.00 18.00 6.00
CS24186 - 24.00 18.00 6.00
CS24246 - 24.00 24.00 6.00
CS30246 - 30.00 24.00 6.00
CS36246 - 36.00 24.00 6.00
CS36366 - 36.00 36.00 6.00
CS12128 - 12.00 12.00 8.00
CS16168 - 16.00 16.00 8.00
CS18188 - 18.00 18.00 8.00
CS24248 - 24.00 24.00 8.00
CS36248 - 36.00 24.00 8.00
CS202010 - 20.00 20.00 10.00
CS242410 - 24.00 24.00 10.00
CS302010 - 30.00 20.00 10.00
CS362410 - 36.00 24.00 10.00
CS363612 - 36.00 36.00 12.00

Supplier's Site
Enclosures, Boxes, & Cases - CS18126 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CS18126
Enclosures, Boxes, & Cases CS18126
SCREW COVER NO KO'S 18X12X6

SCREW COVER NO KO'S 18X12X6

Buy Now
Boxes - CS18126-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 18.000"" L x 12.000"" W (457.20mm x 304.80mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Cover Included 18.000"" L x 12.000"" W (457.20mm x 304.80mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CS18126
Electrical Enclosures CS18126
Electrical Enclosures ScrewCoverNoKnockout 18x6x12" NEMA1 Steel

Electrical Enclosures ScrewCoverNoKnockout 18x6x12" NEMA1 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CS18126 CS18126 CS18126-ND CS18126
Product Name Electrical - Commercial - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 18 inch (457 mm)
Width 12 inch (305 mm) 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHKC4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418D8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414M8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1435MF - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers