nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E6PBVL

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E6PBVL - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E6PBVL
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E6PBVL
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-E6PBVL-ND - DigiKey
Thief River Falls, MN, United States
6 PB ENCLOSURE 14.75X3.25X2.75

6 PB ENCLOSURE 14.75X3.25X2.75

Buy Now Datasheet
Enclosure - 20990015 - Radwell International
Willingboro, NJ, United States
Enclosure
20990015
Enclosure 20990015
ENCLOSURE,PUSHBUTTON ,6 HOLE,30.5MM,STEEL,NE MA13,IP65,GRAY,TYPE 4 SERIES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE,PUSHBUTTON,6 HOLE,30.5MM,STEEL,NEMA13,IP65,GRAY,TYPE 4 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E6PBVL 1441-E6PBVL-ND 20990015
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 15 inch (381 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0139 - Newark, An Avnet Company
Specs
Length 1.4 inch (35.51 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details