BUD INDUSTRIES, INC. Boxes EXN-23360-SVP

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2560-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"

Buy Now Datasheet
Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries - 73Y0767 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries
73Y0767
Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries 73Y0767
ELECTRONIC ENCLOSURE, ALUM/PC, SILVR/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM/PC, SILVR/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2560-ND 73Y0767
Product Name Boxes Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum; Polycarbonate Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminium Control Box - AUH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Operator Station
Length 66 to 177 inch (1676 to 4496 mm)
Width 160 to 430 inch (4064 to 10922 mm)
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details