nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4SPB

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E4SPB - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E4SPB
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4SPB
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-E4SPB-ND - DigiKey
Thief River Falls, MN, United States
4 PB ENCLOSURE 7.25X6.25X3.00

4 PB ENCLOSURE 7.25X6.25X3.00

Buy Now Datasheet
Enclosure - 20979266 - Radwell International
Willingboro, NJ, United States
Enclosure
20979266
Enclosure 20979266
PUSH BUTTON ENCLOSURE, 7.25 X 6.25 X 3.00 , 4 HOLE. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON ENCLOSURE, 7.25 X 6.25 X 3.00 , 4 HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E4SPB 1441-E4SPB-ND 20979266
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 7 inch (178 mm)
Width 6 inch (152 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 139-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers