BUD INDUSTRIES, INC. Boxes EXN-23356-RD

Description
"Box Metal, Aluminum Black, Red End Panel(s) 4.531"" L x 2.717"" W (115.10mm x 69.00mm) X 2.031"" (51.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black, Red End Panel(s) 4.531"" L x 2.717"" W (115.10mm x 69.00mm) X 2.031"" (51.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2517-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, Red End Panel(s) 4.531"" L x 2.717"" W (115.10mm x 69.00mm) X 2.031"" (51.60mm)"

"Box Metal, Aluminum Black, Red End Panel(s) 4.531"" L x 2.717"" W (115.10mm x 69.00mm) X 2.031"" (51.60mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries - 73Y0724 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries
73Y0724
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries 73Y0724
ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2517-ND 73Y0724
Product Name Boxes Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers