BUD INDUSTRIES, INC. Boxes DMX-4780-G

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 4.461"" L x 3.871"" W (113.30mm x 98.33mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 4.461"" L x 3.871"" W (113.30mm x 98.33mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2179-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 4.461"" L x 3.871"" W (113.30mm x 98.33mm) X 2.717"" (69.01mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 4.461"" L x 3.871"" W (113.30mm x 98.33mm) X 2.717"" (69.01mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
DMX-4780-G
Electrical Enclosures DMX-4780-G
Electrical Enclosures EXT ALUM DIN RAIL-GY 3.87 x 4.46 x 2.72"

Electrical Enclosures EXT ALUM DIN RAIL-GY 3.87 x 4.46 x 2.72"

Buy Now Datasheet
Din Rail Enclosure, Aluminium Alloy, Gry; Enclosure Type Bud Industries - 46Y9645 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Aluminium Alloy, Gry; Enclosure Type Bud Industries
46Y9645
Din Rail Enclosure, Aluminium Alloy, Gry; Enclosure Type Bud Industries 46Y9645
DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, GRY; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:113.3mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, GRY; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:113.3mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2179-ND DMX-4780-G 46Y9645
Product Name Boxes Electrical Enclosures Din Rail Enclosure, Aluminium Alloy, Gry; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum; Polycarbonate Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details