BUD INDUSTRIES, INC. Boxes EXN-23366-SV

Description
"Box Metal, Aluminum Black, Silver End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black, Silver End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2619-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, Silver End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"

"Box Metal, Aluminum Black, Silver End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries - 73Y0826 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries
73Y0826
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries 73Y0826
ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2619-ND 73Y0826
Product Name Boxes Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2582 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details