BUD INDUSTRIES, INC. Boxes EXN-23361-SVP

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2570-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Clear, Silver End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"

Buy Now Datasheet
Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries - 73Y0777 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries
73Y0777
Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries 73Y0777
ELECTRONIC ENCLOSURE, ALUM/PC, SILVR/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM/PC, SILVR/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2570-ND 73Y0777
Product Name Boxes Electronic Enclosure, Alum/pc, Silvr/clr; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum; Polycarbonate Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details