BUD INDUSTRIES, INC. Boxes EXN-23366-BKP

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2612-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 8.228"" L x 6.996"" W (209.00mm x 177.69mm) X 2.406"" (61.10mm)"

Buy Now Datasheet
Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries - 73Y0819 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries
73Y0819
Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries 73Y0819
ELECTRONIC ENCLOSURE, ALUM/PC, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM/PC, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2612-ND 73Y0819
Product Name Boxes Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum; Polycarbonate Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details