BUD INDUSTRIES, INC. Boxes EXN-23359-BKP

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 5.772"" L x 3.504"" W (146.60mm x 89.00mm) X 1.638"" (41.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 5.772"" L x 3.504"" W (146.60mm x 89.00mm) X 1.638"" (41.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2542-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 5.772"" L x 3.504"" W (146.60mm x 89.00mm) X 1.638"" (41.60mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 5.772"" L x 3.504"" W (146.60mm x 89.00mm) X 1.638"" (41.60mm)"

Buy Now Datasheet
Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries - 73Y0749 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries
73Y0749
Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries 73Y0749
ELECTRONIC ENCLOSURE, ALUM/PC, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM/PC, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2542-ND 73Y0749
Product Name Boxes Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum; Polycarbonate Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2320 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 6.89 inch (175 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details