BUD INDUSTRIES, INC. Boxes EXN-23350-BKP

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2452-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"

Buy Now Datasheet
Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries - 73Y0659 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries
73Y0659
Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries 73Y0659
ELECTRONIC ENCLOSURE, ALUM/PC, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM/PC, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2452-ND 73Y0659
Product Name Boxes Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum; Polycarbonate Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details