"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.654"" L x 5.772"" W (169.00mm x 146.60mm) X 1.638"" (41.60mm)"
ELECTRONIC ENCLOSURE, ALUM/PC, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2562-ND | 73Y0769 |
| Product Name | Boxes | Electronic Enclosure, Alum/pc, Black; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Aluminum; Polycarbonate | Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |
| Features | Flame Retardant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |