BUD INDUSTRIES, INC. Boxes EXN-23353-RD

Description
"Box Metal, Aluminum Black, Red End Panel(s) 4.476"" L x 2.717"" W (113.70mm x 69.00mm) X 1.386"" (35.20mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black, Red End Panel(s) 4.476"" L x 2.717"" W (113.70mm x 69.00mm) X 1.386"" (35.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2487-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, Red End Panel(s) 4.476"" L x 2.717"" W (113.70mm x 69.00mm) X 1.386"" (35.20mm)"

"Box Metal, Aluminum Black, Red End Panel(s) 4.476"" L x 2.717"" W (113.70mm x 69.00mm) X 1.386"" (35.20mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries - 73Y0694 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries
73Y0694
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries 73Y0694
ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:69mm; External Depth - Metric:113.7mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:69mm; External Depth - Metric:113.7mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2487-ND 73Y0694
Product Name Boxes Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers