Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CS24248

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CS24248 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CS24248
Electrical - Commercial - Junction Boxes CS24248
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CS443 - 4.00 4.00 3.00 CS663 - 6.00 6.00 3.00 CS863 - 8.00 6.00 3.00 CS16143 - 16.00 14.00 3.00 CS18143 - 18.00 14.00 3.00 CS20143 - 20.00 14.00 3.00 CS444 - 4.00 4.00 4.00 CS644 - 6.00 4.00 4.00 CS664 - 6.00 6.00 4.00 CS864 - 8.00 6.00 4.00 CS884 - 8.00 8.00 4.00 CS1084 - 10.00 8.00 4.00 CS10104 - 10.00 10.00 4.00 CS1284 - 12.00 8.00 4.00 CS12104 - 12.00 10.00 4.00 CS12124 - 12.00 12.00 4.00 CS16124 - 16.00 12.00 4.00 CS18124 - 18.00 12.00 4.00 CS18184 - 18.00 18.00 4.00 CS24244 - 24.00 24.00 4.00 CS666 - 6.00 6.00 6.00 CS886 - 8.00 8.00 6.00 CS1086 - 10.00 8.00 6.00 CS10106 - 10.00 10.00 6.00 CS12106 - 12.00 10.00 6.00 CS12126 - 12.00 12.00 6.00 CS16126 - 16.00 12.00 6.00 CS16166 - 16.00 16.00 6.00 CS18126 - 18.00 12.00 6.00 CS18186 - 18.00 18.00 6.00 CS24186 - 24.00 18.00 6.00 CS24246 - 24.00 24.00 6.00 CS30246 - 30.00 24.00 6.00 CS36246 - 36.00 24.00 6.00 CS36366 - 36.00 36.00 6.00 CS12128 - 12.00 12.00 8.00 CS16168 - 16.00 16.00 8.00 CS18188 - 18.00 18.00 8.00 CS24248 - 24.00 24.00 8.00 CS36248 - 36.00 24.00 8.00 CS202010 - 20.00 20.00 10.00 CS242410 - 24.00 24.00 10.00 CS302010 - 30.00 20.00 10.00 CS362410 - 36.00 24.00 10.00 CS363612 - 36.00 36.00 12.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Flush Covers

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CS443 - 4.00 4.00 3.00
CS663 - 6.00 6.00 3.00
CS863 - 8.00 6.00 3.00
CS16143 - 16.00 14.00 3.00
CS18143 - 18.00 14.00 3.00
CS20143 - 20.00 14.00 3.00
CS444 - 4.00 4.00 4.00
CS644 - 6.00 4.00 4.00
CS664 - 6.00 6.00 4.00
CS864 - 8.00 6.00 4.00
CS884 - 8.00 8.00 4.00
CS1084 - 10.00 8.00 4.00
CS10104 - 10.00 10.00 4.00
CS1284 - 12.00 8.00 4.00
CS12104 - 12.00 10.00 4.00
CS12124 - 12.00 12.00 4.00
CS16124 - 16.00 12.00 4.00
CS18124 - 18.00 12.00 4.00
CS18184 - 18.00 18.00 4.00
CS24244 - 24.00 24.00 4.00
CS666 - 6.00 6.00 6.00
CS886 - 8.00 8.00 6.00
CS1086 - 10.00 8.00 6.00
CS10106 - 10.00 10.00 6.00
CS12106 - 12.00 10.00 6.00
CS12126 - 12.00 12.00 6.00
CS16126 - 16.00 12.00 6.00
CS16166 - 16.00 16.00 6.00
CS18126 - 18.00 12.00 6.00
CS18186 - 18.00 18.00 6.00
CS24186 - 24.00 18.00 6.00
CS24246 - 24.00 24.00 6.00
CS30246 - 30.00 24.00 6.00
CS36246 - 36.00 24.00 6.00
CS36366 - 36.00 36.00 6.00
CS12128 - 12.00 12.00 8.00
CS16168 - 16.00 16.00 8.00
CS18188 - 18.00 18.00 8.00
CS24248 - 24.00 24.00 8.00
CS36248 - 36.00 24.00 8.00
CS202010 - 20.00 20.00 10.00
CS242410 - 24.00 24.00 10.00
CS302010 - 30.00 20.00 10.00
CS362410 - 36.00 24.00 10.00
CS363612 - 36.00 36.00 12.00

Supplier's Site
Boxes - HM5315-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 8.000"" (203.20mm)"

"Box Metal, Steel Gray Cover Included 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CS24248
Electrical Enclosures CS24248
Electrical Enclosures ScrewCoverNoKnockout 24x8x24" NEMA1 Steel

Electrical Enclosures ScrewCoverNoKnockout 24x8x24" NEMA1 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CS24248 HM5315-ND CS24248
Product Name Electrical - Commercial - Junction Boxes Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBQU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers