BUD INDUSTRIES, INC. Boxes DMX-4779-B

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 3.079"" W (98.33mm x 78.20mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 3.079"" W (98.33mm x 78.20mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2172-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 3.079"" W (98.33mm x 78.20mm) X 2.717"" (69.01mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 3.871"" L x 3.079"" W (98.33mm x 78.20mm) X 2.717"" (69.01mm)"

Buy Now Datasheet
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries - 46Y9642 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries
46Y9642
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries 46Y9642
DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:78.2mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:78.2mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
DMX-4779-B
Electrical Enclosures DMX-4779-B
Electrical Enclosures EXT ALUM DIN RAIL-BK 3.87 x 3.08 x 2.72"

Electrical Enclosures EXT ALUM DIN RAIL-BK 3.87 x 3.08 x 2.72"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2172-ND 46Y9642 DMX-4779-B
Product Name Boxes Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum; Polycarbonate Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers