nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E12PBG

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E12PBG - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E12PBG
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E12PBG
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-E12PBG-ND - DigiKey
Thief River Falls, MN, United States
PB ENCLOSURE

PB ENCLOSURE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E12PBG 1441-E12PBG-ND
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 12 inch (305 mm)
Width 8 inch (203 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1866996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 6.34 inch (161 mm)
Depth 4.76 inch (121 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers