Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes EJ1486

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments. For use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Impressive styling features make the Eclipse Junior a suitable addition to any high-tech equipment installation. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body and cover are formed from 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has 304 stainless steel hinges and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from black zinc diecast. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Inner panels are unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL 7035 Light Gray - Enclosure - Panel Part No. - Part No. - H - W - D - H - W EJ443 - EJ443LG - 4.00 4.00 3.00 - EJ643 - EJ643LG - 6.00 4.00 3.00 4.88 2.88 EJ683 - EJ683LG - 6.00 8.00 3.50 4.88 6.75 EJ863 - EJ863LG - 8.00 6.00 3.50 6.75 4.88 EJ444 - EJ444LG - 4.00 4.00 4.00 - EJ644 - EJ644LG - 6.00 4.00 4.00 4.88 2.88 EJ664 - EJ664LG - 6.00 6.00 4.00 4.88 4.88 EJ884 - EJ884LG - 8.00 8.00 4.00 6.75 6.88 EJ8104 - EJ8104LG - 8.00 10.00 4.00 6.88 8.75 EJ1084 - EJ1084LG - 10.00 8.00 4.00 8.75 6.88 EJ1264 - EJ1264LG - 12.00 6.00 4.00 10.75 4.88 EJ12124 - EJ12124LG - 12.00 12.00 4.00 10.75 10.88 EJ10125 - EJ10125LG - 10.00 12.00 5.00 8.88 10.75 EJ12105 - EJ12105LG - 12.00 10.00 5.00 10.75 8.88 EJ866 - EJ866LG - 8.00 6.00 6.00 6.75 4.88 EJ1086 - EJ1086LG - 10.00 8.00 6.00 8.75 6.88 EJ10106 - EJ10106LG - 10.00 10.00 6.00 8.75 8.88 EJ12126 - EJ12126LG - 12.00 12.00 6.00 10.75 10.88 EJ12146 - EJ12146LG - 12.00 14.00 6.00 10.88 12.75 EJ1486 - EJ1486LG - 14.00 8.00 6.00 12.75 6.88 EJ14126 - EJ14126LG - 14.00 12.00 6.00 12.75 10.88 EJ14166 - EJ14166LG - 14.00 16.00 6.00 12.88 14.75 EJ16106 - EJ16106LG - 16.00 10.00 6.00 14.75 8.88 EJ16146 - EJ16146LG - 16.00 14.00 6.00 14.75 12.88 EJ12108 - EJ12108LG - 12.00 10.00 8.00 10.75 8.88 EJ14128 - EJ14128LG - 14.00 12.00 8.00 12.75 10.88 EJ16148 - EJ16148LG - 16.00 14.00 8.00 14.75 12.88 EJ161410 - EJ161410LG - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments. For use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Impressive styling features make the Eclipse Junior a suitable addition to any high-tech equipment installation. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body and cover are formed from 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has 304 stainless steel hinges and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from black zinc diecast. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Inner panels are unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL 7035 Light Gray - Enclosure - Panel Part No. - Part No. - H - W - D - H - W EJ443 - EJ443LG - 4.00 4.00 3.00 - EJ643 - EJ643LG - 6.00 4.00 3.00 4.88 2.88 EJ683 - EJ683LG - 6.00 8.00 3.50 4.88 6.75 EJ863 - EJ863LG - 8.00 6.00 3.50 6.75 4.88 EJ444 - EJ444LG - 4.00 4.00 4.00 - EJ644 - EJ644LG - 6.00 4.00 4.00 4.88 2.88 EJ664 - EJ664LG - 6.00 6.00 4.00 4.88 4.88 EJ884 - EJ884LG - 8.00 8.00 4.00 6.75 6.88 EJ8104 - EJ8104LG - 8.00 10.00 4.00 6.88 8.75 EJ1084 - EJ1084LG - 10.00 8.00 4.00 8.75 6.88 EJ1264 - EJ1264LG - 12.00 6.00 4.00 10.75 4.88 EJ12124 - EJ12124LG - 12.00 12.00 4.00 10.75 10.88 EJ10125 - EJ10125LG - 10.00 12.00 5.00 8.88 10.75 EJ12105 - EJ12105LG - 12.00 10.00 5.00 10.75 8.88 EJ866 - EJ866LG - 8.00 6.00 6.00 6.75 4.88 EJ1086 - EJ1086LG - 10.00 8.00 6.00 8.75 6.88 EJ10106 - EJ10106LG - 10.00 10.00 6.00 8.75 8.88 EJ12126 - EJ12126LG - 12.00 12.00 6.00 10.75 10.88 EJ12146 - EJ12146LG - 12.00 14.00 6.00 10.88 12.75 EJ1486 - EJ1486LG - 14.00 8.00 6.00 12.75 6.88 EJ14126 - EJ14126LG - 14.00 12.00 6.00 12.75 10.88 EJ14166 - EJ14166LG - 14.00 16.00 6.00 12.88 14.75 EJ16106 - EJ16106LG - 16.00 10.00 6.00 14.75 8.88 EJ16146 - EJ16146LG - 16.00 14.00 6.00 14.75 12.88 EJ12108 - EJ12108LG - 12.00 10.00 8.00 10.75 8.88 EJ14128 - EJ14128LG - 14.00 12.00 8.00 12.75 10.88 EJ16148 - EJ16148LG - 16.00 14.00 8.00 14.75 12.88 EJ161410 - EJ161410LG - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - EJ1486 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
EJ1486
Electrical - Mild Steel - Junction Boxes EJ1486
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments. For use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Impressive styling features make the Eclipse Junior a suitable addition to any high-tech equipment installation. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body and cover are formed from 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has 304 stainless steel hinges and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from black zinc diecast. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Inner panels are unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL 7035 Light Gray - Enclosure - Panel Part No. - Part No. - H - W - D - H - W EJ443 - EJ443LG - 4.00 4.00 3.00 - EJ643 - EJ643LG - 6.00 4.00 3.00 4.88 2.88 EJ683 - EJ683LG - 6.00 8.00 3.50 4.88 6.75 EJ863 - EJ863LG - 8.00 6.00 3.50 6.75 4.88 EJ444 - EJ444LG - 4.00 4.00 4.00 - EJ644 - EJ644LG - 6.00 4.00 4.00 4.88 2.88 EJ664 - EJ664LG - 6.00 6.00 4.00 4.88 4.88 EJ884 - EJ884LG - 8.00 8.00 4.00 6.75 6.88 EJ8104 - EJ8104LG - 8.00 10.00 4.00 6.88 8.75 EJ1084 - EJ1084LG - 10.00 8.00 4.00 8.75 6.88 EJ1264 - EJ1264LG - 12.00 6.00 4.00 10.75 4.88 EJ12124 - EJ12124LG - 12.00 12.00 4.00 10.75 10.88 EJ10125 - EJ10125LG - 10.00 12.00 5.00 8.88 10.75 EJ12105 - EJ12105LG - 12.00 10.00 5.00 10.75 8.88 EJ866 - EJ866LG - 8.00 6.00 6.00 6.75 4.88 EJ1086 - EJ1086LG - 10.00 8.00 6.00 8.75 6.88 EJ10106 - EJ10106LG - 10.00 10.00 6.00 8.75 8.88 EJ12126 - EJ12126LG - 12.00 12.00 6.00 10.75 10.88 EJ12146 - EJ12146LG - 12.00 14.00 6.00 10.88 12.75 EJ1486 - EJ1486LG - 14.00 8.00 6.00 12.75 6.88 EJ14126 - EJ14126LG - 14.00 12.00 6.00 12.75 10.88 EJ14166 - EJ14166LG - 14.00 16.00 6.00 12.88 14.75 EJ16106 - EJ16106LG - 16.00 10.00 6.00 14.75 8.88 EJ16146 - EJ16146LG - 16.00 14.00 6.00 14.75 12.88 EJ12108 - EJ12108LG - 12.00 10.00 8.00 10.75 8.88 EJ14128 - EJ14128LG - 14.00 12.00 8.00 12.75 10.88 EJ16148 - EJ16148LG - 16.00 14.00 8.00 14.75 12.88 EJ161410 - EJ161410LG - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments.
  • For use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Impressive styling features make the Eclipse Junior a suitable addition to any high-tech equipment installation.

Standards

  • UL 508A Type 3R, 4, 12 and 13
  • CSA Type 3R, 4, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, 12 and 13
    • IEC 60529, IP66

Construction

  • Body and cover are formed from 16 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts, or holes.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • 14 gauge welded brackets provide for enclosure mounting.
  • Continuously hinged cover has 304 stainless steel hinges and provides 180° opening.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Quarter turn latches formed from black zinc diecast.
  • Seamless poured-in place gasket.
  • Models larger than 4"x4" include a removable 14 gauge galvanized inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.
  • Grounding and panel mounting hardware provided.

Finish

  • Cover and enclosure are finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG).
  • Inner panels are unpainted galvanized steel.

Videos

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Terminal Kit Assemblies
  • Padlock Adaptor
  • Quarter Turn Assemblies
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


ANSI 61 Gray - RAL 7035 Light Gray - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
EJ443 - EJ443LG - 4.00 4.00 3.00 -
EJ643 - EJ643LG - 6.00 4.00 3.00 4.88 2.88
EJ683 - EJ683LG - 6.00 8.00 3.50 4.88 6.75
EJ863 - EJ863LG - 8.00 6.00 3.50 6.75 4.88
EJ444 - EJ444LG - 4.00 4.00 4.00 -
EJ644 - EJ644LG - 6.00 4.00 4.00 4.88 2.88
EJ664 - EJ664LG - 6.00 6.00 4.00 4.88 4.88
EJ884 - EJ884LG - 8.00 8.00 4.00 6.75 6.88
EJ8104 - EJ8104LG - 8.00 10.00 4.00 6.88 8.75
EJ1084 - EJ1084LG - 10.00 8.00 4.00 8.75 6.88
EJ1264 - EJ1264LG - 12.00 6.00 4.00 10.75 4.88
EJ12124 - EJ12124LG - 12.00 12.00 4.00 10.75 10.88
EJ10125 - EJ10125LG - 10.00 12.00 5.00 8.88 10.75
EJ12105 - EJ12105LG - 12.00 10.00 5.00 10.75 8.88
EJ866 - EJ866LG - 8.00 6.00 6.00 6.75 4.88
EJ1086 - EJ1086LG - 10.00 8.00 6.00 8.75 6.88
EJ10106 - EJ10106LG - 10.00 10.00 6.00 8.75 8.88
EJ12126 - EJ12126LG - 12.00 12.00 6.00 10.75 10.88
EJ12146 - EJ12146LG - 12.00 14.00 6.00 10.88 12.75
EJ1486 - EJ1486LG - 14.00 8.00 6.00 12.75 6.88
EJ14126 - EJ14126LG - 14.00 12.00 6.00 12.75 10.88
EJ14166 - EJ14166LG - 14.00 16.00 6.00 12.88 14.75
EJ16106 - EJ16106LG - 16.00 10.00 6.00 14.75 8.88
EJ16146 - EJ16146LG - 16.00 14.00 6.00 14.75 12.88
EJ12108 - EJ12108LG - 12.00 10.00 8.00 10.75 8.88
EJ14128 - EJ14128LG - 14.00 12.00 8.00 12.75 10.88
EJ16148 - EJ16148LG - 16.00 14.00 8.00 14.75 12.88
EJ161410 - EJ161410LG - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Enclosures, Boxes, & Cases - EJ1486 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EJ1486
Enclosures, Boxes, & Cases EJ1486
ECLIPSE JR. N4 - 1 DR WALLMNT

ECLIPSE JR. N4 - 1 DR WALLMNT

Buy Now
Boxes - HM5379-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 8.000"" W (355.60mm x 203.20mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 8.000"" W (355.60mm x 203.20mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure; Steel; 14 in.; 8 in.; 6 in.;UL Listed, CSA Certified, IEC - 70166777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel; 14 in.; 8 in.; 6 in.;UL Listed, CSA Certified, IEC
70166777
Enclosure; Steel; 14 in.; 8 in.; 6 in.;UL Listed, CSA Certified, IEC 70166777
Steel Body and Cover, Eclipse Junior Series Single Door Enclosures Body and cover are formed from 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure Mounting. Conti Designed to enclose electrical and⁄or electronic equipment and protect against harsh, industrial environments, use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures

Steel Body and Cover, Eclipse Junior Series Single Door Enclosures

  • Body and cover are formed from 16 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts, or holes.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • 14 gauge welded brackets provide for enclosure Mounting.
  • Conti
    Designed to enclose electrical and⁄or electronic equipment and protect against harsh, industrial environments, use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
EJ1486
Electrical Enclosures EJ1486
Electrical Enclosures N4 Steel w/HingeDoor 14x6x8" ANSI61 Grey

Electrical Enclosures N4 Steel w/HingeDoor 14x6x8" ANSI61 Grey

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EJ1486 EJ1486 HM5379-ND 70166777 EJ1486
Product Name Electrical - Mild Steel - Junction Boxes Enclosures, Boxes, & Cases Boxes Enclosure; Steel; 14 in.; 8 in.; 6 in.;UL Listed, CSA Certified, IEC Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 14 inch (356 mm) 14 inch (356 mm) 5.98 inch (152 mm)
Width 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Depth 6 inch (152 mm) 6 inch (152 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455N1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
5 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4SSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1401AA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers