Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
CAMDENBOSS
CHDX8-226 -- BOXES
CamdenBoss
Boxes
CHDX8-226
Description
X8 SERIES HEAVY DUTY HINGED PC,
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
X8 SERIES HEAVY DUTY HINGED PC,
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Boxes
4641-CHDX8-226-ND
Boxes
4641-CHDX8-226-ND
X8 SERIES HEAVY DUTY HINGED PC,
X8 SERIES HEAVY DUTY HINGED PC,
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Enclosures
Product Number
4641-CHDX8-226-ND
Product Name
Boxes
Type
Junction Box
Material
Polycarbonate
NEMA Rating
NEMA Enclosures
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
SKD house connection box 63A, D III (gG)
SKD 63A
Specs
Type
Electronic and Instrument Enclosures
View Details
Altech Corp.
TK Series Enclosures
110-906
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
4
suppliers
Takachi Electronics Enclosure Co., Ltd.
Wall Mount Iot Small Plastic Enclosure
SIM Series
Specs
Type
Electronic and Instrument Enclosures; Operator Station
Shape
Rectangular
Length
0.8661 to 1.26 inch (22 to 32 mm)
View Details
WAGO
System enclosure
850-826
Specs
Length
3.94 inch (100 mm)
Width
9.45 inch (240 mm)
Depth
6.3 inch (160 mm)
View Details
2
suppliers