Hammond Manufacturing Company Inc. Electrical - Operator Interface - Suspension Systems ECP162010

Description
Application Designed to enclose electronic controls, instruments and components in indoor environments where dirt, dust, oil and water may be present. Ideal for use with suspension systems. Multiple mounting provisions and full front mounting space provide for ideal operator interface. Smooth flush surfaces and attractive finishes compliment high tech equipment. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 16 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Reversible rear door is secured with slotted quarter turn fasteners. Door frames have zinc die-cast corners with extrusion pressed aluminum profiles. Door front panels are 3mm aluminum. Oil resistant gaskets are permanently secured. Bonding stud provided on door and grounding stud installed in enclosure. Quarter turn latches formed from mild steel. Formed steel hinge with stainless steel hinge pins. Fastening is recommended with optional Tara Plus or 50/80 suspension systems. Optional red handle easily mounts horizontally to bottom of enclosure front frame. Order separately. Heavy duty re-inforcing plate included. Finish Finished in RAL 7040 gray powder coating. Door panel is natural aluminum. Accessories Optional Inner Panel Optional Handle Window Kits Tara Plus Suspension System Heavy Duty 50/80 mm Suspension Systems Climate Control Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Panel Part No. - H - W - D - Part No. ECP12126 - 12.00 12.00 6.00 ECPP1212 ECP12168 - 12.00 16.00 8.00 ECPP1216 ECP161610 - 16.00 16.00 10.00 ECPP1616 ECP162010 - 16.00 20.00 10.00 ECPP1620 ECP20246 - 20.00 24.00 6.00 ECPP2024 ECP202412 - 20.00 24.00 12.00 ECPP2024
Request a Quote Datasheet
Description
Application Designed to enclose electronic controls, instruments and components in indoor environments where dirt, dust, oil and water may be present. Ideal for use with suspension systems. Multiple mounting provisions and full front mounting space provide for ideal operator interface. Smooth flush surfaces and attractive finishes compliment high tech equipment. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 16 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Reversible rear door is secured with slotted quarter turn fasteners. Door frames have zinc die-cast corners with extrusion pressed aluminum profiles. Door front panels are 3mm aluminum. Oil resistant gaskets are permanently secured. Bonding stud provided on door and grounding stud installed in enclosure. Quarter turn latches formed from mild steel. Formed steel hinge with stainless steel hinge pins. Fastening is recommended with optional Tara Plus or 50/80 suspension systems. Optional red handle easily mounts horizontally to bottom of enclosure front frame. Order separately. Heavy duty re-inforcing plate included. Finish Finished in RAL 7040 gray powder coating. Door panel is natural aluminum. Accessories Optional Inner Panel Optional Handle Window Kits Tara Plus Suspension System Heavy Duty 50/80 mm Suspension Systems Climate Control Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Panel Part No. - H - W - D - Part No. ECP12126 - 12.00 12.00 6.00 ECPP1212 ECP12168 - 12.00 16.00 8.00 ECPP1216 ECP161610 - 16.00 16.00 10.00 ECPP1616 ECP162010 - 16.00 20.00 10.00 ECPP1620 ECP20246 - 20.00 24.00 6.00 ECPP2024 ECP202412 - 20.00 24.00 12.00 ECPP2024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Suspension Systems - ECP162010 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Suspension Systems
ECP162010
Electrical - Operator Interface - Suspension Systems ECP162010
Application Designed to enclose electronic controls, instruments and components in indoor environments where dirt, dust, oil and water may be present. Ideal for use with suspension systems. Multiple mounting provisions and full front mounting space provide for ideal operator interface. Smooth flush surfaces and attractive finishes compliment high tech equipment. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 16 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Reversible rear door is secured with slotted quarter turn fasteners. Door frames have zinc die-cast corners with extrusion pressed aluminum profiles. Door front panels are 3mm aluminum. Oil resistant gaskets are permanently secured. Bonding stud provided on door and grounding stud installed in enclosure. Quarter turn latches formed from mild steel. Formed steel hinge with stainless steel hinge pins. Fastening is recommended with optional Tara Plus or 50/80 suspension systems. Optional red handle easily mounts horizontally to bottom of enclosure front frame. Order separately. Heavy duty re-inforcing plate included. Finish Finished in RAL 7040 gray powder coating. Door panel is natural aluminum. Accessories Optional Inner Panel Optional Handle Window Kits Tara Plus Suspension System Heavy Duty 50/80 mm Suspension Systems Climate Control Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Panel Part No. - H - W - D - Part No. ECP12126 - 12.00 12.00 6.00 ECPP1212 ECP12168 - 12.00 16.00 8.00 ECPP1216 ECP161610 - 16.00 16.00 10.00 ECPP1616 ECP162010 - 16.00 20.00 10.00 ECPP1620 ECP20246 - 20.00 24.00 6.00 ECPP2024 ECP202412 - 20.00 24.00 12.00 ECPP2024

Application

  • Designed to enclose electronic controls, instruments and components in indoor environments where dirt, dust, oil and water may be present.
  • Ideal for use with suspension systems.
  • Multiple mounting provisions and full front mounting space provide for ideal operator interface.
  • Smooth flush surfaces and attractive finishes compliment high tech equipment.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Formed from 16 gauge steel.
  • Smooth, continuously welded seams ground smooth.
  • Door stiffeners are designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Reversible rear door is secured with slotted quarter turn fasteners.
  • Door frames have zinc die-cast corners with extrusion pressed aluminum profiles.
  • Door front panels are 3mm aluminum.
  • Oil resistant gaskets are permanently secured.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Quarter turn latches formed from mild steel.
  • Formed steel hinge with stainless steel hinge pins.
  • Fastening is recommended with optional Tara Plus or 50/80 suspension systems.
  • Optional red handle easily mounts horizontally to bottom of enclosure front frame. Order separately.
  • Heavy duty re-inforcing plate included.

Finish

  • Finished in RAL 7040 gray powder coating.
  • Door panel is natural aluminum.

Accessories

  • Optional Inner Panel
  • Optional Handle
  • Window Kits
  • Tara Plus Suspension System
  • Heavy Duty 50/80 mm Suspension Systems
  • Climate Control

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Panel
Part No. - H - W - D - Part No.
ECP12126 - 12.00 12.00 6.00 ECPP1212
ECP12168 - 12.00 16.00 8.00 ECPP1216
ECP161610 - 16.00 16.00 10.00 ECPP1616
ECP162010 - 16.00 20.00 10.00 ECPP1620
ECP20246 - 20.00 24.00 6.00 ECPP2024
ECP202412 - 20.00 24.00 12.00 ECPP2024

Supplier's Site
Enclosures, Boxes, & Cases - ECP162010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
ECP162010
Enclosures, Boxes, & Cases ECP162010
16X20X10 COMMAND ENCLOSURE

16X20X10 COMMAND ENCLOSURE

Buy Now
Boxes - ECP162010-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ECP162010
Electrical Enclosures ECP162010
Electrical Enclosures NEMA 12 Enclosure 16 x 20 x 10"

Electrical Enclosures NEMA 12 Enclosure 16 x 20 x 10"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ECP162010 ECP162010 ECP162010-ND ECP162010
Product Name Electrical - Operator Interface - Suspension Systems Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm) 16 inch (406 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455J1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers
Boxes - 164-1418B6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details