BUD INDUSTRIES, INC. Boxes EXN-23351-BLP

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Blue, Translucent Blue End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Blue, Translucent Blue End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2464-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Blue, Translucent Blue End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Blue, Translucent Blue End Panel(s) 3.504"" L x 2.705"" W (89.00mm x 68.70mm) X 1.386"" (35.20mm)"

Buy Now Datasheet
Electronic Enclosure, Alum/pc, Blue; Enclosure Type Bud Industries - 73Y0671 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum/pc, Blue; Enclosure Type Bud Industries
73Y0671
Electronic Enclosure, Alum/pc, Blue; Enclosure Type Bud Industries 73Y0671
ELECTRONIC ENCLOSURE, ALUM/PC, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:35.2mm; External Width - Metric:89mm; External Depth - Metric:68.7mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM/PC, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:35.2mm; External Width - Metric:89mm; External Depth - Metric:68.7mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2464-ND 73Y0671
Product Name Boxes Electronic Enclosure, Alum/pc, Blue; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum; Polycarbonate Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4256 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 6.85 inch (174 mm)
Depth 7.09 inch (180 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details