BUD INDUSTRIES, INC. Boxes DCH-11924

Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 11.654"" L x 6.221"" W (296.00mm x 158.00mm) X 11.063"" (281.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 11.654"" L x 6.221"" W (296.00mm x 158.00mm) X 11.063"" (281.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2090-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 11.654"" L x 6.221"" W (296.00mm x 158.00mm) X 11.063"" (281.00mm)"

"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 11.654"" L x 6.221"" W (296.00mm x 158.00mm) X 11.063"" (281.00mm)"

Buy Now Datasheet
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries - 55W6168 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries
55W6168
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries 55W6168
ENCLOSURE, BOX, ABS, GREY, IP65; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:281mm; External Width - Metric:295.9mm; External Depth - Metric:158mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ABS, GREY, IP65; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:281mm; External Width - Metric:295.9mm; External Depth - Metric:158mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2090-ND 55W6168
Product Name Boxes Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate; ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant; Knockouts
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9850 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 4.33 inch (110 mm)
Depth 4.41 inch (112 mm)
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details