BUD INDUSTRIES, INC. Boxes EXN-23363-BL

Description
"Box Metal, Aluminum Black, Blue End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black, Blue End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2583-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, Blue End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"

"Box Metal, Aluminum Black, Blue End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries - 73Y0790 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries
73Y0790
Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries 73Y0790
ELECTRONIC ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Blue RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2583-ND 73Y0790
Product Name Boxes Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 105-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers