BUD INDUSTRIES, INC. Boxes DCS-11904

Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 11.654"" L x 6.221"" W (296.00mm x 158.00mm) X 11.063"" (281.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 11.654"" L x 6.221"" W (296.00mm x 158.00mm) X 11.063"" (281.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2082-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 11.654"" L x 6.221"" W (296.00mm x 158.00mm) X 11.063"" (281.00mm)"

"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 11.654"" L x 6.221"" W (296.00mm x 158.00mm) X 11.063"" (281.00mm)"

Buy Now Datasheet
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries - 55W6173 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries
55W6173
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries 55W6173
ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:281mm; External Width - Metric:295.9mm; External Depth - Metric:158mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:281mm; External Width - Metric:295.9mm; External Depth - Metric:158mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2082-ND 55W6173
Product Name Boxes Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate; ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant; Knockouts
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Aluminum Enclosures - aluCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.95 to 16.93 inch (74.93 to 430 mm)
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details