BUD INDUSTRIES, INC. Boxes DCH-11922

Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 8.386"" L x 4.114"" W (213.00mm x 104.50mm) X 7.283"" (185.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 8.386"" L x 4.114"" W (213.00mm x 104.50mm) X 7.283"" (185.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2083-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 8.386"" L x 4.114"" W (213.00mm x 104.50mm) X 7.283"" (185.00mm)"

"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 8.386"" L x 4.114"" W (213.00mm x 104.50mm) X 7.283"" (185.00mm)"

Buy Now Datasheet
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries - 55W6166 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries
55W6166
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries 55W6166
ENCLOSURE, BOX, ABS, GREY, IP65; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185mm; External Width - Metric:213.1mm; External Depth - Metric:104.5mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ABS, GREY, IP65; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185mm; External Width - Metric:213.1mm; External Depth - Metric:104.5mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2083-ND 55W6166
Product Name Boxes Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate; ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant; Knockouts
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details