BUD INDUSTRIES, INC. Boxes DMX-4779-G

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 3.871"" L x 3.079"" W (98.33mm x 78.20mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 3.871"" L x 3.079"" W (98.33mm x 78.20mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2178-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 3.871"" L x 3.079"" W (98.33mm x 78.20mm) X 2.717"" (69.01mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Gray End Panel(s) 3.871"" L x 3.079"" W (98.33mm x 78.20mm) X 2.717"" (69.01mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
DMX-4779-G
Electrical Enclosures DMX-4779-G
Electrical Enclosures EXT ALUM DIN RAIL-GY 3.87 x 3.08 x 2.72"

Electrical Enclosures EXT ALUM DIN RAIL-GY 3.87 x 3.08 x 2.72"

Buy Now Datasheet
Din Rail Enclosure, Aluminium Alloy, Gry; Enclosure Type Bud Industries - 46Y9643 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Aluminium Alloy, Gry; Enclosure Type Bud Industries
46Y9643
Din Rail Enclosure, Aluminium Alloy, Gry; Enclosure Type Bud Industries 46Y9643
DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, GRY; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:78.2mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, GRY; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:78.2mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2178-ND DMX-4779-G 46Y9643
Product Name Boxes Electrical Enclosures Din Rail Enclosure, Aluminium Alloy, Gry; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum; Polycarbonate Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 120-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers