BUD INDUSTRIES, INC. Boxes DCS-11901

Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 6.535"" L x 4.764"" W (166.00mm x 121.00mm) X 6.339"" (161.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 6.535"" L x 4.764"" W (166.00mm x 121.00mm) X 6.339"" (161.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2088-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 6.535"" L x 4.764"" W (166.00mm x 121.00mm) X 6.339"" (161.00mm)"

"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Cover Included 6.535"" L x 4.764"" W (166.00mm x 121.00mm) X 6.339"" (161.00mm)"

Buy Now Datasheet
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries - 55W6170 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries
55W6170
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries 55W6170
ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:121mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:121mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2088-ND 55W6170
Product Name Boxes Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate; ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant; Knockouts
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hinged Inspection Window - IW - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Junction Box (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Length 1.02 to 1.22 inch (26 to 31 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details