BUD INDUSTRIES, INC. Boxes EXN-23360-SV

Description
"Box Metal, Aluminum Black, Silver End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black, Silver End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2559-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, Silver End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"

"Box Metal, Aluminum Black, Silver End Panel(s) 5.772"" L x 5.079"" W (146.60mm x 129.00mm) X 1.638"" (41.60mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries - 73Y0766 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries
73Y0766
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries 73Y0766
ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2559-ND 73Y0766
Product Name Boxes Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details