Application
Standards
Construction
Finish
Videos
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
ANSI 61 Gray - RAL 7035 Light Gray - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
EJ443 - EJ443LG - 4.00 4.00 3.00 -
EJ643 - EJ643LG - 6.00 4.00 3.00 4.88 2.88
EJ683 - EJ683LG - 6.00 8.00 3.50 4.88 6.75
EJ863 - EJ863LG - 8.00 6.00 3.50 6.75 4.88
EJ444 - EJ444LG - 4.00 4.00 4.00 -
EJ644 - EJ644LG - 6.00 4.00 4.00 4.88 2.88
EJ664 - EJ664LG - 6.00 6.00 4.00 4.88 4.88
EJ884 - EJ884LG - 8.00 8.00 4.00 6.75 6.88
EJ8104 - EJ8104LG - 8.00 10.00 4.00 6.88 8.75
EJ1084 - EJ1084LG - 10.00 8.00 4.00 8.75 6.88
EJ1264 - EJ1264LG - 12.00 6.00 4.00 10.75 4.88
EJ12124 - EJ12124LG - 12.00 12.00 4.00 10.75 10.88
EJ10125 - EJ10125LG - 10.00 12.00 5.00 8.88 10.75
EJ12105 - EJ12105LG - 12.00 10.00 5.00 10.75 8.88
EJ866 - EJ866LG - 8.00 6.00 6.00 6.75 4.88
EJ1086 - EJ1086LG - 10.00 8.00 6.00 8.75 6.88
EJ10106 - EJ10106LG - 10.00 10.00 6.00 8.75 8.88
EJ12126 - EJ12126LG - 12.00 12.00 6.00 10.75 10.88
EJ12146 - EJ12146LG - 12.00 14.00 6.00 10.88 12.75
EJ1486 - EJ1486LG - 14.00 8.00 6.00 12.75 6.88
EJ14126 - EJ14126LG - 14.00 12.00 6.00 12.75 10.88
EJ14166 - EJ14166LG - 14.00 16.00 6.00 12.88 14.75
EJ16106 - EJ16106LG - 16.00 10.00 6.00 14.75 8.88
EJ16146 - EJ16146LG - 16.00 14.00 6.00 14.75 12.88
EJ12108 - EJ12108LG - 12.00 10.00 8.00 10.75 8.88
EJ14128 - EJ14128LG - 14.00 12.00 8.00 12.75 10.88
EJ16148 - EJ16148LG - 16.00 14.00 8.00 14.75 12.88
EJ161410 - EJ161410LG - 16.00 14.00 10.00 14.75 12.88
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"
ECLIPSE JR. N4 - 1 DR WALLMNT
Enclosure, 10in.Hx8in.Wx4in.D, N4/12,
Electrical Enclosures N4 Steel w/HingeDoor 10x4x8" ANSI61 Grey
ECLIPSE JUNIOR SERIES ENCLOSURE, NEMA 3R/4/12/13, 10 X 8 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, 1/4-TURN SEMI-FLUSH LATCH. FREE 2 YEAR RADWELL WARRANTY
Steel Body and Cover, Eclipse Junior Series Single Door Enclosures
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | EJ1084 | HM408-ND | EJ1084 | EJ1084 | EJ1084 | 1018266 | 70166767 |
| Product Name | Electrical - Mild Steel - Junction Boxes | Boxes | Enclosures, Boxes, & Cases | HMND Wall Mount | Electrical Enclosures | Enclosure | Enclosure;NEMA12,13,4;Steel;SingleDoor;Gray;1/4TurnLatch;Incl.Panel;10x8x4in |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Junction Box | Electronic and Instrument Enclosures | Junction Box | ||
| Length | 10 inch (254 mm) | 4.02 inch (102 mm) | 10 inch (254 mm) | ||||
| Width | 8 inch (203 mm) | 8 inch (203 mm) | 8 inch (203 mm) | ||||
| Depth | 4 inch (102 mm) | 4 inch (102 mm) | |||||
| Material | Steel | Steel |