BUD INDUSTRIES, INC. Boxes DCH-11921

Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 6.535"" L x 4.764"" W (166.00mm x 121.00mm) X 6.339"" (161.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 6.535"" L x 4.764"" W (166.00mm x 121.00mm) X 6.339"" (161.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2084-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 6.535"" L x 4.764"" W (166.00mm x 121.00mm) X 6.339"" (161.00mm)"

"Box Plastic, ABS/Polycarbonate Gray, Blue Cover/Door Hinged Door, Lid 6.535"" L x 4.764"" W (166.00mm x 121.00mm) X 6.339"" (161.00mm)"

Buy Now Datasheet
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries - 55W6165 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries
55W6165
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries 55W6165
ENCLOSURE, BOX, ABS, GREY, IP65; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:121mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ABS, GREY, IP65; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:121mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2084-ND 55W6165
Product Name Boxes Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate; ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant; Knockouts
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ Aluminum Enclosures for 22m Operators - 2007E13 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
2 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details