BUD INDUSTRIES, INC. Boxes EXN-23350-RD

Description
"Box Metal, Aluminum Black, Red End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black, Red End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2457-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, Red End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"

"Box Metal, Aluminum Black, Red End Panel(s) 2.705"" L x 1.929"" W (68.70mm x 49.00mm) X 1.386"" (35.20mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries - 73Y0664 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries
73Y0664
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries 73Y0664
ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2457-ND 73Y0664
Product Name Boxes Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details