"Box Metal, Aluminum Black, Gold End Panel(s) 6.996"" L x 3.504"" W (177.69mm x 89.00mm) X 2.406"" (61.10mm)"
ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2585-ND | 73Y0792 |
| Product Name | Boxes | Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Aluminum | Aluminum; Extruded Aluminium |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |