Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSKO1284

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKO443 - 4.00 4.00 3.00 CSKO663 - 6.00 6.00 3.00 CSKO863 - 8.00 6.00 3.00 CSKO16143 - 16.00 14.00 3.00 CSKO18143 - 18.00 14.00 3.00 CSKO20143 - 20.00 14.00 3.00 CSKO444 - 4.00 4.00 4.00 CSKO644 - 6.00 4.00 4.00 CSKO664 - 6.00 6.00 4.00 CSKO864 - 8.00 6.00 4.00 CSKO884 - 8.00 8.00 4.00 CSKO1084 - 10.00 8.00 4.00 CSKO10104 - 10.00 10.00 4.00 CSKO1284 - 12.00 8.00 4.00 CSKO12104 - 12.00 10.00 4.00 CSKO12124 - 12.00 12.00 4.00 CSKO16124 - 16.00 12.00 4.00 CSKO18124 - 18.00 12.00 4.00 CSKO18184 - 18.00 18.00 4.00 CSKO24244 - 24.00 24.00 4.00 CSKO666 - 6.00 6.00 6.00 CSKO886 - 8.00 8.00 6.00 CSKO1086 - 10.00 8.00 6.00 CSKO10106 - 10.00 10.00 6.00 CSKO12106 - 12.00 10.00 6.00 CSKO12126 - 12.00 12.00 6.00 CSKO16126 - 16.00 12.00 6.00 CSKO16166 - 16.00 16.00 6.00 CSKO18126 - 18.00 12.00 6.00 CSKO18186 - 18.00 18.00 6.00 CSKO24186 - 24.00 18.00 6.00 CSKO24246 - 24.00 24.00 6.00 CSKO30246 - 30.00 24.00 6.00 CSKO36246 - 36.00 24.00 6.00 CSKO12128 - 12.00 12.00 8.00 CSKO16168 - 16.00 16.00 8.00 CSKO24248 - 24.00 24.00 8.00 CSKO202010 - 20.00 20.00 10.00 CSKO242410 - 24.00 24.00 10.00 CSKO302010 - 30.00 20.00 10.00 CSKO362410 - 36.00 24.00 10.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKO443 - 4.00 4.00 3.00 CSKO663 - 6.00 6.00 3.00 CSKO863 - 8.00 6.00 3.00 CSKO16143 - 16.00 14.00 3.00 CSKO18143 - 18.00 14.00 3.00 CSKO20143 - 20.00 14.00 3.00 CSKO444 - 4.00 4.00 4.00 CSKO644 - 6.00 4.00 4.00 CSKO664 - 6.00 6.00 4.00 CSKO864 - 8.00 6.00 4.00 CSKO884 - 8.00 8.00 4.00 CSKO1084 - 10.00 8.00 4.00 CSKO10104 - 10.00 10.00 4.00 CSKO1284 - 12.00 8.00 4.00 CSKO12104 - 12.00 10.00 4.00 CSKO12124 - 12.00 12.00 4.00 CSKO16124 - 16.00 12.00 4.00 CSKO18124 - 18.00 12.00 4.00 CSKO18184 - 18.00 18.00 4.00 CSKO24244 - 24.00 24.00 4.00 CSKO666 - 6.00 6.00 6.00 CSKO886 - 8.00 8.00 6.00 CSKO1086 - 10.00 8.00 6.00 CSKO10106 - 10.00 10.00 6.00 CSKO12106 - 12.00 10.00 6.00 CSKO12126 - 12.00 12.00 6.00 CSKO16126 - 16.00 12.00 6.00 CSKO16166 - 16.00 16.00 6.00 CSKO18126 - 18.00 12.00 6.00 CSKO18186 - 18.00 18.00 6.00 CSKO24186 - 24.00 18.00 6.00 CSKO24246 - 24.00 24.00 6.00 CSKO30246 - 30.00 24.00 6.00 CSKO36246 - 36.00 24.00 6.00 CSKO12128 - 12.00 12.00 8.00 CSKO16168 - 16.00 16.00 8.00 CSKO24248 - 24.00 24.00 8.00 CSKO202010 - 20.00 20.00 10.00 CSKO242410 - 24.00 24.00 10.00 CSKO302010 - 30.00 20.00 10.00 CSKO362410 - 36.00 24.00 10.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSKO1284 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSKO1284
Electrical - Commercial - Junction Boxes CSKO1284
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Flush Covers Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKO443 - 4.00 4.00 3.00 CSKO663 - 6.00 6.00 3.00 CSKO863 - 8.00 6.00 3.00 CSKO16143 - 16.00 14.00 3.00 CSKO18143 - 18.00 14.00 3.00 CSKO20143 - 20.00 14.00 3.00 CSKO444 - 4.00 4.00 4.00 CSKO644 - 6.00 4.00 4.00 CSKO664 - 6.00 6.00 4.00 CSKO864 - 8.00 6.00 4.00 CSKO884 - 8.00 8.00 4.00 CSKO1084 - 10.00 8.00 4.00 CSKO10104 - 10.00 10.00 4.00 CSKO1284 - 12.00 8.00 4.00 CSKO12104 - 12.00 10.00 4.00 CSKO12124 - 12.00 12.00 4.00 CSKO16124 - 16.00 12.00 4.00 CSKO18124 - 18.00 12.00 4.00 CSKO18184 - 18.00 18.00 4.00 CSKO24244 - 24.00 24.00 4.00 CSKO666 - 6.00 6.00 6.00 CSKO886 - 8.00 8.00 6.00 CSKO1086 - 10.00 8.00 6.00 CSKO10106 - 10.00 10.00 6.00 CSKO12106 - 12.00 10.00 6.00 CSKO12126 - 12.00 12.00 6.00 CSKO16126 - 16.00 12.00 6.00 CSKO16166 - 16.00 16.00 6.00 CSKO18126 - 18.00 12.00 6.00 CSKO18186 - 18.00 18.00 6.00 CSKO24186 - 24.00 18.00 6.00 CSKO24246 - 24.00 24.00 6.00 CSKO30246 - 30.00 24.00 6.00 CSKO36246 - 36.00 24.00 6.00 CSKO12128 - 12.00 12.00 8.00 CSKO16168 - 16.00 16.00 8.00 CSKO24248 - 24.00 24.00 8.00 CSKO202010 - 20.00 20.00 10.00 CSKO242410 - 24.00 24.00 10.00 CSKO302010 - 30.00 20.00 10.00 CSKO362410 - 36.00 24.00 10.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with:
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Easily removed knockouts on all 4 sides (see drawings for sizes and locations).
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Flush Covers

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CSKO443 - 4.00 4.00 3.00
CSKO663 - 6.00 6.00 3.00
CSKO863 - 8.00 6.00 3.00
CSKO16143 - 16.00 14.00 3.00
CSKO18143 - 18.00 14.00 3.00
CSKO20143 - 20.00 14.00 3.00
CSKO444 - 4.00 4.00 4.00
CSKO644 - 6.00 4.00 4.00
CSKO664 - 6.00 6.00 4.00
CSKO864 - 8.00 6.00 4.00
CSKO884 - 8.00 8.00 4.00
CSKO1084 - 10.00 8.00 4.00
CSKO10104 - 10.00 10.00 4.00
CSKO1284 - 12.00 8.00 4.00
CSKO12104 - 12.00 10.00 4.00
CSKO12124 - 12.00 12.00 4.00
CSKO16124 - 16.00 12.00 4.00
CSKO18124 - 18.00 12.00 4.00
CSKO18184 - 18.00 18.00 4.00
CSKO24244 - 24.00 24.00 4.00
CSKO666 - 6.00 6.00 6.00
CSKO886 - 8.00 8.00 6.00
CSKO1086 - 10.00 8.00 6.00
CSKO10106 - 10.00 10.00 6.00
CSKO12106 - 12.00 10.00 6.00
CSKO12126 - 12.00 12.00 6.00
CSKO16126 - 16.00 12.00 6.00
CSKO16166 - 16.00 16.00 6.00
CSKO18126 - 18.00 12.00 6.00
CSKO18186 - 18.00 18.00 6.00
CSKO24186 - 24.00 18.00 6.00
CSKO24246 - 24.00 24.00 6.00
CSKO30246 - 30.00 24.00 6.00
CSKO36246 - 36.00 24.00 6.00
CSKO12128 - 12.00 12.00 8.00
CSKO16168 - 16.00 16.00 8.00
CSKO24248 - 24.00 24.00 8.00
CSKO202010 - 20.00 20.00 10.00
CSKO242410 - 24.00 24.00 10.00
CSKO302010 - 30.00 20.00 10.00
CSKO362410 - 36.00 24.00 10.00

Supplier's Site
Boxes - CSKO1284-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Cover Included 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - CSKO1284 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSKO1284
Enclosures, Boxes, & Cases CSKO1284
Enclosures, Boxes, & Cases

Enclosures, Boxes, & Cases

Buy Now
Enclosures, Boxes, & Cases - CSKO1284 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSKO1284
Enclosures, Boxes, & Cases CSKO1284
SCREW COVER W/KO'S 12X8X4

SCREW COVER W/KO'S 12X8X4

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
CSKO1284
Electrical Enclosures CSKO1284
Electrical Enclosures ScrewCover wKnockout 12x8x4" NEMA1 Steel

Electrical Enclosures ScrewCover wKnockout 12x8x4" NEMA1 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSKO1284 CSKO1284-ND CSKO1284 CSKO1284
Product Name Electrical - Commercial - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm) 4.02 inch (102 mm)
Width 8 inch (203 mm) 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Boxes - 164-1418ER6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details