Hammond Manufacturing Company Inc. Boxes CGT1266

Description
"ENCLOSURE STEEL GRAY 12""L X 6""W"
Request a Quote Datasheet
Description
"ENCLOSURE STEEL GRAY 12""L X 6""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 164-CGT1266-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL GRAY 12""L X 6""W"

"ENCLOSURE STEEL GRAY 12""L X 6""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - CGT1266 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CGT1266
Enclosures, Boxes, & Cases CGT1266
TYPE 1 GUTTER TROUGH W/KO - 6

TYPE 1 GUTTER TROUGH W/KO - 6

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 164-CGT1266-ND CGT1266
Product Name Boxes Enclosures, Boxes, & Cases
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details