nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E6PBGVL

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E6PBGVL - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E6PBGVL
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E6PBGVL
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-E6PBGVL-ND - DigiKey
Thief River Falls, MN, United States
PB ENCLOSURE

PB ENCLOSURE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E6PBGVL 1441-E6PBGVL-ND
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 15 inch (381 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details