BUD INDUSTRIES, INC. Boxes DMX-4781-B

Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.559"" L x 3.871"" W (166.60mm x 98.33mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.559"" L x 3.871"" W (166.60mm x 98.33mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2174-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.559"" L x 3.871"" W (166.60mm x 98.33mm) X 2.717"" (69.01mm)"

"Box Metal, Aluminum with Plastic, Polycarbonate Panels Black End Panel(s) 6.559"" L x 3.871"" W (166.60mm x 98.33mm) X 2.717"" (69.01mm)"

Buy Now Datasheet
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries - 46Y9646 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries
46Y9646
Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries 46Y9646
DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:166.6mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:BlackRoHS Compliant: Yes

DIN RAIL ENCLOSURE, ALUMINIUM ALLOY, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:92.2mm; External Width - Metric:166.6mm; External Depth - Metric:57.7mm; IP Rating:IP66; Body Color:BlackRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
DMX-4781-B
Electrical Enclosures DMX-4781-B
Electrical Enclosures EXT ALUM DIN RAIL-BK 3.87 x 6.56 x 2.72"

Electrical Enclosures EXT ALUM DIN RAIL-BK 3.87 x 6.56 x 2.72"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2174-ND 46Y9646 DMX-4781-B
Product Name Boxes Din Rail Enclosure, Aluminium Alloy, Blk; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum; Polycarbonate Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Development Board Enclosures - 2024900 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.62 inch (92 mm)
View Details