BUD INDUSTRIES, INC. Boxes EXN-23364-GD

Description
"Box Metal, Aluminum Black, Gold End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black, Gold End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2595-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, Gold End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"

"Box Metal, Aluminum Black, Gold End Panel(s) 6.996"" L x 5.079"" W (177.69mm x 129.00mm) X 2.406"" (61.10mm)"

Buy Now Datasheet
Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries - 73Y0802 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries
73Y0802
Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries 73Y0802
ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2595-ND 73Y0802
Product Name Boxes Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25 - 70016743 - Allied Electronics, Inc.
Specs
Length 10.24 inch (260 mm)
Width 13.78 inch (350 mm)
Material Aluminum
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Stainless Steel Enclosures - inoBOX A2 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details