Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149877-AUIRFSL8408
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH Si 40V 317A Automotive AEC-Q101 3-Pin(3+Tab) TO-262 Tube Product overview: AUIRFSL8408 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 317A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 317A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFSL8408 can be used for catalog matching and distributor lookup.
20V-40V N-Channel Automotive MOSFET
20V-40V N-Channel Automotive MOSFET
AUTOMOTIVE HEXFET N CHANNEL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1149877-AUIRFSL8408 | 278-AUIRFSL8408 | AUIRFSL8408 | AUIRFSL8408 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSL8408 | Automotive 40V 317A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | Tube | IPAK-3 | TO-262-3 Long Leads, I2PAK, TO-262AA |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 40 volts |