The AUIRS2128S is an automotive-grade, single-channel high-voltage gate driver designed for driving N-channel MOSFETs or IGBTs in high-side or low-side configurations up to 600 V. It features over-current protection via desaturation detection, an open-drain FAULT output, and a logic input that is out of phase with the output. The device operates with a logic supply voltage of 10-20 V and a high-side floating supply voltage of 12-20 V. It is packaged in an 8-lead SOIC and meets AEC-Q100 automotive qualification standards with RoHS compliance. The typical output source and sink currents are 290 mA and 600 mA, respectively, with turn-on and turn-off propagation delays of 200 ns and 175 ns.
Buffer/Inverter Based MOSFET Driver, CMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRS2128S |
| Package Type | SOP8 |