Infineon Technologies AG Automotive 75V 80A DPAK MOSFET Transistor AUIRFR3607TR

Description
Trans MOSFET N-CH Si 75V 80A Automotive 3-Pin(2+Tab) DPAK T/R Product overview: AUIRFR3607TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 75V, 80A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3607TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 75V 80A Automotive 3-Pin(2+Tab) DPAK T/R Product overview: AUIRFR3607TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 75V, 80A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3607TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 75V 80A DPAK MOSFET Transistor
278-AUIRFR3607TR
Automotive 75V 80A DPAK MOSFET Transistor 278-AUIRFR3607TR
Trans MOSFET N-CH Si 75V 80A Automotive 3-Pin(2+Tab) DPAK T/R Product overview: AUIRFR3607TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 75V, 80A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3607TR can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 75V 80A Automotive 3-Pin(2+Tab) DPAK T/R Product overview: AUIRFR3607TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 75V, 80A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3607TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 221700-AUIRFR3607TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
221700-AUIRFR3607TR
Discrete Semiconductor Products 221700-AUIRFR3607TR
Manufacturer: Infineon Technologies Win Source Part Number: 221700-AUIRFR3607TR Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AUIRFR3607 Alternative Parts (Cross-Reference): AUIRFR3607TRL; AUIRFR3607TRR; AUIRFR3607; BUK6211-75C,118; Introduction Date: June 22, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 221700-AUIRFR3607TR
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AUIRFR3607
Alternative Parts (Cross-Reference): AUIRFR3607TRL; AUIRFR3607TRR; AUIRFR3607; BUK6211-75C,118;
Introduction Date: June 22, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AUIRFR3607TR 221700-AUIRFR3607TR
Product Name Automotive 75V 80A DPAK MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3004WL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Wide Leads
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers