Infineon Technologies AG 100V 35A DPAK MOSFET Transistor AUIRFR540ZTR

Description
MOSFET N CH 100V 35A DPAK Product overview: AUIRFR540ZTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AUIRFR540ZTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 100V 35A DPAK Product overview: AUIRFR540ZTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AUIRFR540ZTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 35A DPAK MOSFET Transistor
285-AUIRFR540ZTR
100V 35A DPAK MOSFET Transistor 285-AUIRFR540ZTR
MOSFET N CH 100V 35A DPAK Product overview: AUIRFR540ZTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AUIRFR540ZTR can be used for catalog matching and distributor lookup.

MOSFET N CH 100V 35A DPAK Product overview: AUIRFR540ZTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AUIRFR540ZTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR540ZTR - 039497-AUIRFR540ZTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR540ZTR
039497-AUIRFR540ZTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR540ZTR 039497-AUIRFR540ZTR
Manufacturer: Infineon Technologies Win Source Part Number: 039497-AUIRFR540ZTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 91W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 50μA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 1690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28.5 mOhm @ 21A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 039497-AUIRFR540ZTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 91W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 50μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 1690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28.5 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-AUIRFR540ZTR 039497-AUIRFR540ZTR
Product Name 100V 35A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR540ZTR
Polarity N-Channel N-Channel; N-Channel
PD 91000 milliwatts 91000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data