The AUIRS2123STR is a high-side gate driver IC designed for driving N-channel MOSFETs or IGBTs in automotive and general-purpose applications up to 600 V. It operates from a 10 V to 20 V supply, features a CMOS Schmitt-triggered input with pull-down, and delivers a typical output current of 500 mA. The device is housed in an 8-lead SOIC package, is RoHS compliant, and is automotive qualified per AEC-Q100 with MSL3 moisture sensitivity rating.
Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRS2123STR |
| Package Type | SOIC8N |