The AUIRFS4610TRL is an automotive-grade N-channel HEXFET® power MOSFET in a D2-Pak (TO-263AB) package, designed for high-efficiency switching applications. It has a drain-to-source voltage rating of 100 V, a continuous drain current of 73 A at 25°C, and a typical on-resistance of 11 mΩ at 10 V gate voltage. The device supports a maximum junction temperature of 175°C and is qualified to AEC-Q101 with RoHS compliance. It features repetitive avalanche capability, fast switching, and low gate charge, making it suitable for automotive and high-reliability systems. The part is supplied in tape and reel packaging.
MOSFET AUTO 100V 1 N-CH HEXFET 14mOhms
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRFS4610TRL |
| Product Name | MOSFET |