Cirrus Logic, Inc. Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| CS42L73 is a highly integrated, low power smart audio codec that serves as a mobile audio distribution network incorporating two stereo digital/analog converters (DACs) and a stereo ADC with ground... | |
| Introduced to specifically meet the needs of automotive audio platforms, the CS42435 audio codec incorporates features such as a flexible power supply, level translators and digital integration. This IC simplifies... | |
| The CS4207 is a highly integrated multi-channel low power HD audio codec featuring 192 kHz DACs, 96 kHz ADCs, 192 kHz S/PDIF transmitter and receiver, microphone preamp and bias voltage,... | |
| The CS4220 and CS4221 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single... | |
| The CS4223 and CS4224 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single... | |
| The CS42432 is a highly integrated audio codec featuring advanced multichannel surround sound performance for entry- and mid-level audio products. This IC includes four single-ended or differential inputs and six... | |
| The CS42436/38 family of highly integrated audio codecs is engineered to simplify design for home theaters and automotive audio systems. These codecs allow system designers to deliver advanced multi-channel surround-sound... | |
| The CS4244 provides four multibit analog-to-digital and four multi-bit digital-to-analog Delta Sigma converters and is compatible with differential inputs and either differential or single-ended outputs. Digital volume control, noise gating,... | |
| The CS42448 is a highly integrated audio codec that is engineered to simplify design for home theaters and automotive audio systems. This codec allows system designers to deliver advanced multi-channel... | |
| The CS4245 is a highly integrated stereo audio codec an integrated analog input selector on the front end to accommodate up to six stereo audio sources. Also included is a... | |
| The CS42516/26 audio codec family provides two analog-to-digital (A/D) and six digital-to-analog (D/A) Delta Sigma converters, as well as an integrated S/PDIF receiver. The CS42516/26 family’s integrated S/PDIF receiver supports... | |
| The CS42518/28 audio codec family provides two audio a/d (analog to digital) converters and eight digital/analog converters (DACs) Delta Sigma converters, as well as an integrated S/PDIF receiver. The CS42518/28... | |
| The CS4265 is a stereo audio codec featuring an integrated five-chip design and S/PDIF output to provide premium audio performance. An analog front-end provides a 2:1 input mux and a... | |
| The CS4270 is a stereo audio codec with single-ended inputs and outputs, and a dynamic range of 105 dB and THD+N of -95 dB. Requiring a minimal set of passive... | |
| The CS4271 is a highly integrated audio codec that utilizes a single-ended input and differential output architecture to deliver high analog performance and to maximize system flexibility with an on-chip... | |
| The CS4272 is a high-performance integrated audio codec that performs stereo analog-to-digital and digital/analog conversion of up to 24-bit serial values at sample rates up to 192 kHz. The CS4272... | |
| The CS42888 audio codec provides four multi-bit analog-to-digital and eight multi-bit digital-to-analog Delta Sigma converters. The codec is capable of operation with either differential or single-ended inputs and outputs, in... | |
| The CS4297A audio codec is an AC ’97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4297A enables the design of... | |
| The CS4299 audio codec is an AC ‘97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4299 enables the design of... | |
| The CS42L42 is a low power audio codec with integrated MIPI SoundWire interface or I²C/I²S/TDM interfaces designed for portable applications. It provides a high dynamic range, stereo DAC for audio... | |
| The CS42L52 is a 24-bit, low power stereo audio codec providing up to 1 W per channel of highly efficient Class D amplification to external speakers, or enough power to... | |
| The CS42L56 is a highly integrated, 24-bit, ultra low power stereo codec based on multi-bit Delta Sigma modulation. Both the ADC and DAC offer many features suitable for low power... | |
| The CS470xx family is a new generation of audio system-on-a chip (ASOC) processors targeted at high fidelity, cost sensitive designs. Starting with the single-core 32-bit audio DSP engine, the CS470xx... | |
| The CS47L15 is a cost optimized smart audio codec with expanded audio features, such as "always on" voice activation, enhanced karaoke (KTV) and virtual stereo for smartphones beyond flagship models. | |
| The CS47L24 combines an advanced 300 MIPS dual core DSP with a high performance audio hub codec embedded with SoundClear® software technology to add “voice” to mobile, wearable and... | |
| The CS47L35 combines an advanced DSP feature set with a highly integrated audio codec to deliver the Cirrus Logic voice and audio experience for mid-tier smartphones. The CS47L35 features a... | |
| The CS47L85 combines a 900 MIPS multi-core audio signal processor with a high performance 6/8 channel 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions... | |
| The CS47L90 is a low power, highly integrated smart audio codec that features a programmable 975 MIPS seven-core DSP. The CS47L90 can support multiple audio features in parallel and launches... | |
| The low power CS42L51 audio codec delivers excellent audio performance while maximizing battery life and minimizing end-product form factors. The CS42L51 operates from a single, 1.8 V power supply to... | |
| The WM1811 is a highly integrated ultra-low power hi-fi codec with an integrated stereo Class D speaker driver and Class W headphone driver to minimize power consumption during audio playback. | |
| The WM2002 is a low power, high-quality stereo headphone driver, delivering Cirrus Logic’s patented ambient noise cancelation. The WM2002 supports analog playback or voice input, and analog microphones for noise... | |
| The WM5102 is a highly integrated, low power, digital core audio system that provides a powerful combination of fixed-function signal processing blocks with a programmable DSP. These are supported by... | |
| The WM5102S is a flexible, high performance smart codec that supports audiophile quality DAC playback. The digital core of this IC provides a powerful combination of fixed-function signal processing blocks... | |
| The WM8281 is a highly integrated low-power audio system that combines an advanced DSP feature set with a flexible, high-performance codec. The programmable DSP cores support advanced audio features, including... | |
| The WM8510 is a low power, high quality mono codec with integrated support for one pseudo-differential and one single-ended input (handset mic and speaker mic), and includes drivers for speakers... | |
| The WM8569 is a stereo audio codec ideal for DVD, PVR, LCD-TV and automotive applications. Independent ADC and DAC clocking permits separate record and playback sampling rates. A stereo 24-bit... | |
| The WM8580A is a multichannel audio codec with S/PDIF transceiver. The WM8580A is ideal for DVD and surround sound processing applications for home hi-fi, automotive and other audiovisual equipment. Integrated... | |
| The WM8581 is a multi-channel audio codec with S/PDIF transceiver. The WM8581 is ideal for DVD and surround sound processing applications for home hi-fi, automotive and other audiovisual equipment. Integrated... | |
| The WM8731 is a low power stereo codec with an integrated headphone driver. Stereo line and mono microphone level audio inputs are provided, along with a mute function, programmable line... | |
| The WM8734 is a low power stereo codec featuring stereo line inputs, along with a mute function and programmable line level volume control. Stereo 24-bit multi-bit Delta Sigma ADCs and... | |
| The WM8750 is a low power, high quality stereo codec with integrated stereo or mono microphone interfaces and a stereo headphone. Advanced on-chip digital signal processing performs graphic equaliser, 3-D... |
| Next >> |