Cirrus Logic, Inc. Interface Transceiver IC WM8731CLSEFL

Description
Consumer IC, Product overview: WM8731CLSEFL from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8731CLSEFL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Consumer IC, Product overview: WM8731CLSEFL from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8731CLSEFL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 716-WM8731CLSEFL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-WM8731CLSEFL
Interface Transceiver IC 716-WM8731CLSEFL
Consumer IC, Product overview: WM8731CLSEFL from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8731CLSEFL can be used for catalog matching and distributor lookup.

Consumer IC, Product overview: WM8731CLSEFL from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8731CLSEFL can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - WM8731CLSEFL - 402589-WM8731CLSEFL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM8731CLSEFL
402589-WM8731CLSEFL
Interface - Interface - CODECs - WM8731CLSEFL 402589-WM8731CLSEFL
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 402589-WM8731CLSEFL Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Analog Supply Voltage: 1.8 V to 3.6 V Digital Supply Voltage: 1.42 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 402589-WM8731CLSEFL
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Analog Supply Voltage: 1.8 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC CODEC PORTABLE INTERNET 28QFN

IC CODEC PORTABLE INTERNET 28QFN

Supplier's Site
Sheung Wan, Hong Kong
Interface - CODECs
WM8731CLSEFL
Interface - CODECs WM8731CLSEFL
Interface - CODECs Stereo Codec with H/P

Interface - CODECs Stereo Codec with H/P

Buy Now Datasheet
CODECS - WM8731CLSEFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 28-QFN (5x5)

Audio Interface 24 b Serial 28-QFN (5x5)

Buy Now
Interface - CODECs - WM8731CLSEFL - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM8731CLSEFL
Interface - CODECs WM8731CLSEFL
IC CODEC PORTABLE INTERNET 28QFN

IC CODEC PORTABLE INTERNET 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-WM8731CLSEFL 402589-WM8731CLSEFL WM8731CLSEFL WM8731CLSEFL WM8731CLSEFL WM8731CLSEFL
Product Name Interface Transceiver IC Interface - Interface - CODECs - WM8731CLSEFL CODECS Interface - CODECs CODECS Interface - CODECs
Device Type Transceiver Sensor Interface Audio Codec Sensor Interface; Codec
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 28-QFN (5x5) 28-VFQFN Exposed Pad QFN-28 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260811-SI32171-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details