Cirrus Logic, Inc. Interface Transceiver IC CS4223-KS

Description
Interface - CODECs 24-Bit 105dB Ster Cod w/o Vol. Con. Product overview: CS4223-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4223-KS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Interface - CODECs 24-Bit 105dB Ster Cod w/o Vol. Con. Product overview: CS4223-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4223-KS can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS4223-KS is a highly integrated 24-bit audio codec designed for high-performance audio applications. It features a dynamic range of 105 dB for both analog-to-digital (A/D) and digital-to-analog (D/A) conversion, ensuring high fidelity in audio processing. The codec operates on a single +5 V power supply and supports low power consumption, making it suitable for portable devices. This device includes on-chip anti-aliasing and output smoothing filters, as well as selectable de-emphasis for sample rates of 32, 44.1, and 48 kHz. It supports both master and slave modes, providing flexibility in system design. The CS4223-KS is packaged in a 28-pin SSOP and is rated for operation between -10 to +70 °C, making it suitable for a variety of environments. Applications for the CS4223-KS include digital effects processors, digital audio tape (DAT) systems, and multitrack recorders, making it a versatile choice for engineers looking to implement high-quality audio solutions.

Datasheet Summary
Powered by GS/AI

The CS4223-KS is a highly integrated 24-bit audio codec designed for high-performance audio applications. It features a dynamic range of 105 dB for both analog-to-digital (A/D) and digital-to-analog (D/A) conversion, ensuring high fidelity in audio processing. The codec operates on a single +5 V power supply and supports low power consumption, making it suitable for portable devices. This device includes on-chip anti-aliasing and output smoothing filters, as well as selectable de-emphasis for sample rates of 32, 44.1, and 48 kHz. It supports both master and slave modes, providing flexibility in system design. The CS4223-KS is packaged in a 28-pin SSOP and is rated for operation between -10 to +70 °C, making it suitable for a variety of environments. Applications for the CS4223-KS include digital effects processors, digital audio tape (DAT) systems, and multitrack recorders, making it a versatile choice for engineers looking to implement high-quality audio solutions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
716-CS4223-KS
Interface Transceiver IC 716-CS4223-KS
Interface - CODECs 24-Bit 105dB Ster Cod w/o Vol. Con. Product overview: CS4223-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4223-KS can be used for catalog matching and distributor lookup.

Interface - CODECs 24-Bit 105dB Ster Cod w/o Vol. Con. Product overview: CS4223-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4223-KS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CS4223-KS - Rochester Electronics
Newburyport, MA, United States
CS4223 - 24-Bit 105 Db Audio Codec With Volume Control

CS4223 - 24-Bit 105 Db Audio Codec With Volume Control

Supplier's Site Datasheet
Interface - Interface - CODECs - CS4223-KS - 039963-CS4223-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS4223-KS
039963-CS4223-KS
Interface - Interface - CODECs - CS4223-KS 039963-CS4223-KS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 039963-CS4223-KS Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 105 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 039963-CS4223-KS
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 105
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SSOP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - CS4223-KS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 28-SSOP

Audio Interface 24 b Serial 28-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-CS4223-KS CS4223-KS 039963-CS4223-KS CS4223-KS
Product Name Interface Transceiver IC Interface - Interface - CODECs - CS4223-KS CODECS
Device Type Transceiver Codec Sensor Interface Codec
Operating Temperature -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type SSOP SOP; SSOP; SSOP28 SOP; SSOP; 28-SSOP SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097852P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details
TLV320AIC12 Low-Power Mono Voice Band CODEC - TLV320AIC12CDBTG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
3 suppliers
Interface Transceiver IC - 704-74AHCT126PW118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface Transceiver IC - 702-SI32260-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
6 suppliers