Cirrus Logic, Inc. Interface Transceiver IC CS61884-IQZR

Description
IC TELECOM INTERFACE 144LQFP Product overview: CS61884-IQZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61884-IQZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 144LQFP Product overview: CS61884-IQZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61884-IQZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-CS61884-IQZR
Interface Transceiver IC 702-CS61884-IQZR
IC TELECOM INTERFACE 144LQFP Product overview: CS61884-IQZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61884-IQZR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 144LQFP Product overview: CS61884-IQZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61884-IQZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - CS61884-IQZR - 771828-CS61884-IQZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CS61884-IQZR
771828-CS61884-IQZR
Interface - Interface - Telecom - CS61884-IQZR 771828-CS61884-IQZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771828-CS61884-IQZR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 144-LQFP Number of Circuits: 8 Mounting: SMD Power (Watts): 1.73W Operating Supply Voltage: 3.14 V ~ 3.47 V Function: Line Interface Unit (LIU) Interface: E1, J1, T1 Part Status: Obsolete(EOL) Includes: AMI Encoder and Decoder, B8ZS Encoder and Decoder, HDB3 Encoder and Decoder, LOS Detection Family Name: CS61884 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): CS61884-IQR; CS61884-IQ; CS61884-IQZ; Introduction Date: July 26, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771828-CS61884-IQZR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 144-LQFP
Number of Circuits: 8
Mounting: SMD
Power (Watts): 1.73W
Operating Supply Voltage: 3.14 V ~ 3.47 V
Function: Line Interface Unit (LIU)
Interface: E1, J1, T1
Part Status: Obsolete(EOL)
Includes: AMI Encoder and Decoder, B8ZS Encoder and Decoder, HDB3 Encoder and Decoder, LOS Detection
Family Name: CS61884
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): CS61884-IQR; CS61884-IQ; CS61884-IQZ;
Introduction Date: July 26, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CS61884-IQZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CS61884-IQZR
Integrated Circuits (ICs) - Interface - Telecom CS61884-IQZR
IC TELECOM INTERFACE 144LQFP

IC TELECOM INTERFACE 144LQFP

Supplier's Site
Telecom - CS61884-IQZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 144-LQFP (20x20)

Telecom IC Line Interface Unit (LIU) 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-CS61884-IQZR 771828-CS61884-IQZR CS61884-IQZR CS61884-IQZR
Product Name Interface Transceiver IC Interface - Interface - Telecom - CS61884-IQZR Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 2048 kbps
Pd 1730 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316NSR - 1160297-CD74HC4316NSR - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Line Interface ICs - 1906156 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9991KCPZ - 859855-AD9991KCPZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type 56-LFCSP-VQ (8x8)
View Details
2 suppliers