Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
CIRRUS LOGIC, INC.
CS4272K-DZZR -- CODECS
Cirrus Logic, Inc.
CODECS
CS4272K-DZZR
Description
Interface
DigiKey
Quarktwin Technology Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
Interface
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
CODECS
598-CS4272K-DZZRTR-ND
CODECS
598-CS4272K-DZZRTR-ND
Interface
Interface
Buy Now
Datasheet
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
CS4272K-DZZR
CODECS
CS4272K-DZZR
Stereo Audio Interface 24 b Serial 28-TSSOP
Stereo Audio Interface 24 b Serial 28-TSSOP
Buy Now
Datasheet
Technical Specifications
DigiKey
Quarktwin Technology Ltd.
Product Category
IC Interfaces
IC Interfaces
Product Number
598-CS4272K-DZZRTR-ND
CS4272K-DZZR
Product Name
CODECS
CODECS
Device Type
Codec
Codec
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Power Switch ICs
2466628
Specs
Features
RoHS
Package Type
W-WLB2013-12
View Details
Allegro MicroSystems Inc.
15V 60V 15mA Interface Transceiver IC
UCN5812EPF
Specs
Device Type
Transceiver
Operating Temperature
-20 C (-4 F)
Pins
28 #
View Details
2
suppliers
WAGO
Human Machine Interface (HMI)
8003-099/762-5303
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Nexperia B.V.
18-bit universal bus transceiver; 3-state
74ALVCH16601DGG:11
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; +4.6
View Details
2
suppliers