Stereo Audio Interface 24 b Serial 28-TSSOP
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 087259-CS4271-CZZ
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 108 / 114
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 3.1 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Consumer Circuit, CMOS, PDSO28, 4.40 MM, LEAD FREE, MO-153, TSSOP-28 Product overview: CS4271-CZZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4271-CZZ can be used for catalog matching and distributor lookup.
Stereo Audio Interface 24 b Serial 28-TSSOP
IC CODEC AUD 24BIT 114DB 28TSSOP
Interface - CODECs Stereo Audio CODEC 108 dB 192 kHz
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-CS4271-CZZ-ND | 087259-CS4271-CZZ | 716-CS4271-CZZ | CS4271-CZZ | CS4271-CZZ | CS4271-CZZ |
| Product Name | CODECS | Interface - Interface - CODECs - CS4271-CZZ | TSSOP Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs |
| Technology | Serial | Serial | ||||
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |