4 In/5 Out CODEC with Programmable Class H Controller Product overview: CS4234-ENZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4234-ENZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 807868-CS4234-ENZ
Type: General Purpose
Mounting Style: SMD
Data Interface: Serial
Voltage - Supply, Analog: 3.14V ~ 3.47V, 4.75V ~ 5.25V
Resolution (Bits): 24 b
Number of ADCs / DACs: 4 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 90
Dynamic Range, ADCs / DACs (db) Typ: 105 / 109
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
IC CODEC STER AUD 40QFN
General Purpose Interface 24 b Serial 40-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS4234-ENZ | 807868-CS4234-ENZ | CS4234-ENZ | CS4234-ENZ | CS4234-ENZ | CS4234-ENZ |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - CS4234-ENZ | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Transceiver | Sensor Interface | General Purpose | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |